Knowles Ceramic Capacitors 1808Y1K00102JXT

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y1K00102JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y1K00102JXT-ND
Ceramic Capacitors 1808Y1K00102JXT-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808Y1K00102JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers