Knowles Ceramic Capacitors 1808Y0160153KDT

Description
0.015µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y0160153KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y0160153KDT-ND
Ceramic Capacitors 1808Y0160153KDT-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y0160153KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y0160153KDT
Ceramic Capacitors 1808Y0160153KDT
CAP CER 0.015UF 16V X7R 1808

CAP CER 0.015UF 16V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y0160153KDT-ND 1808Y0160153KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details