Knowles Ceramic Capacitors 1808JA250560GCTSY2

Description
56pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet
Description
56pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808JA250560GCTSY2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808JA250560GCTSY2-ND
Ceramic Capacitors 1808JA250560GCTSY2-ND
56pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

56pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808JA250560GCTSY2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808JA250560GCTSY2
Ceramic Capacitors 1808JA250560GCTSY2
CAP CER 56PF 250V C0G/NP0 1808

CAP CER 56PF 250V C0G/NP0 1808

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808JA250560GCTSY2-ND 1808JA250560GCTSY2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details