Knowles Ceramic Capacitors 1808JA250102KXTPY2

Description
CAP CER 1000PF 250V X7R 1808
Request a Quote Datasheet
Description
CAP CER 1000PF 250V X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808JA250102KXTPY2DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V X7R 1808

CAP CER 1000PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808JA250102KXTPY2CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V X7R 1808

CAP CER 1000PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808JA250102KXTPY2TR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 250V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808JA250102KXTPY2DKR-ND 1608-1808JA250102KXTPY2CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX332K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details