Knowles Precision Devices Ceramic Capacitors 1808J6K04P70BCT

Description
4.7pF ±0.1pF 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J6K04P70BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J6K04P70BCT-ND
Ceramic Capacitors 1808J6K04P70BCT-ND
4.7pF ±0.1pF 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

4.7pF ±0.1pF 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J6K04P70BCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J6K04P70BCT
Ceramic Capacitors 1808J6K04P70BCT
CAP CER 4.7PF 6KV C0G/NP0 1808

CAP CER 4.7PF 6KV C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J6K04P70BCT-ND 1808J6K04P70BCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details