33pF ±10% 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1808J6K00330KCT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |