Knowles Ceramic Capacitors 1808J5000122MXT

Description
1200pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
1200pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J5000122MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J5000122MXT-ND
Ceramic Capacitors 1808J5000122MXT-ND
1200pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1200pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J5000122MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J5000122MXT
Ceramic Capacitors 1808J5000122MXT
CAP CER 1200PF 500V X7R 1808

CAP CER 1200PF 500V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J5000122MXT-ND 1808J5000122MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details