Knowles Ceramic Capacitors 1808J4K00102KXT

Description
CAP CER 1000PF 4KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 1000PF 4KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808J4K00102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J4K00102KXTDKR-ND
Ceramic Capacitors 1608-1808J4K00102KXTDKR-ND
CAP CER 1000PF 4KV X7R 1808

CAP CER 1000PF 4KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J4K00102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J4K00102KXTTR-ND
Ceramic Capacitors 1608-1808J4K00102KXTTR-ND
1000pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1000pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J4K00102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J4K00102KXTCT-ND
Ceramic Capacitors 1608-1808J4K00102KXTCT-ND
CAP CER 1000PF 4KV X7R 1808

CAP CER 1000PF 4KV X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808J4K00102KXTDKR-ND 1608-1808J4K00102KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers