Knowles Ceramic Capacitors 1808J3K00102KXT

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808J3K00102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J3K00102KXTTR-ND
Ceramic Capacitors 1608-1808J3K00102KXTTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J3K00102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J3K00102KXTDKR-ND
Ceramic Capacitors 1608-1808J3K00102KXTDKR-ND
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J3K00102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J3K00102KXTCT-ND
Ceramic Capacitors 1608-1808J3K00102KXTCT-ND
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1808J3K00102KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J3K00102KXT
Ceramic Capacitors 1808J3K00102KXT
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1808J3K00102KXTTR-ND 1608-1808J3K00102KXTDKR-ND 1808J3K00102KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers