Knowles Precision Devices Ceramic Capacitors 1808J2K00471KXT

Description
CAP CER 470PF 2KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 470PF 2KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808J2K00471KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J2K00471KXTDKR-ND
Ceramic Capacitors 1608-1808J2K00471KXTDKR-ND
CAP CER 470PF 2KV X7R 1808

CAP CER 470PF 2KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J2K00471KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J2K00471KXTCT-ND
Ceramic Capacitors 1608-1808J2K00471KXTCT-ND
CAP CER 470PF 2KV X7R 1808

CAP CER 470PF 2KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J2K00471KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J2K00471KXTTR-ND
Ceramic Capacitors 1608-1808J2K00471KXTTR-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808J2K00471KXTDKR-ND 1608-1808J2K00471KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details