Knowles Ceramic Capacitors 1808J2000152MXT

Description
1500pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J2000152MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J2000152MXT-ND
Ceramic Capacitors 1808J2000152MXT-ND
1500pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1500pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J2000152MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J2000152MXT
Ceramic Capacitors 1808J2000152MXT
CAP CER 1500PF 200V X7R 1808

CAP CER 1500PF 200V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J2000152MXT-ND 1808J2000152MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK035MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details