Knowles Precision Devices Ceramic Capacitors 1808J1K00123MDT

Description
0.012µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.012µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J1K00123MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J1K00123MDT-ND
Ceramic Capacitors 1808J1K00123MDT-ND
0.012µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

0.012µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J1K00123MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details