Knowles Precision Devices Ceramic Capacitors 1808J1000124JXT

Description
0.12µF ±5% 100V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 100V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J1000124JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J1000124JXT-ND
Ceramic Capacitors 1808J1000124JXT-ND
0.12µF ±5% 100V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

0.12µF ±5% 100V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J1000124JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details