Knowles Ceramic Capacitors 1808J0630683KDT

Description
0.068µF ±10% 63V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 63V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0630683KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0630683KDT-ND
Ceramic Capacitors 1808J0630683KDT-ND
0.068µF ±10% 63V Ceramic Capacitor X7R 1808 (4520 Metric)

0.068µF ±10% 63V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J0630683KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J0630683KDT
Ceramic Capacitors 1808J0630683KDT
CAP CER 0.068UF 63V X7R 1808

CAP CER 0.068UF 63V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J0630683KDT-ND 1808J0630683KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details