0.12µF ±10% 50V Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 0.12UF 50V X7R 1808
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1808J0500124KDT-ND | 1808J0500124KDT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |