Knowles Precision Devices Ceramic Capacitors 1808J0160333KDT

Description
0.033µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0160333KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0160333KDT-ND
Ceramic Capacitors 1808J0160333KDT-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J0160333KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J0160333KDT
Ceramic Capacitors 1808J0160333KDT
CAP CER 0.033UF 16V X7R 1808

CAP CER 0.033UF 16V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J0160333KDT-ND 1808J0160333KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details