120pF ±5% 16V Ceramic Capacitor X7R 1808 (4520 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1808J0160121JDT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 16 volts |