The 167FSR360XTAK is a radial lead aluminum electrolytic capacitor rated for 360 VDC, designed for photoflash applications with a capacitance of 160 µF and a maximum ESR of 0.553 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter and 39 mm in length. The capacitor complies with JIS 2365, operates within -20°C to +55°C, exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, and maintains leakage current and capacitance stability under repeated flash cycling and extended shelf life conditions.
Datasheet Summary Powered by GS/AI
The 167FSR360XTAK is a radial lead aluminum electrolytic capacitor rated for 360 VDC, designed for photoflash applications with a capacitance of 160 µF and a maximum ESR of 0.553 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter and 39 mm in length. The capacitor complies with JIS 2365, operates within -20°C to +55°C, exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, and maintains leakage current and capacitance stability under repeated flash cycling and extended shelf life conditions.