Cornell Dubilier Aluminum Electrolytic 167FSR360XRAD

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 167FSR360XRAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 160 µF and a maximum ESR of 0.553 Ω at 120 Hz and 20°C. It measures 14.5 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It withstands 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω and meets shelf life requirements after 500 hours at 55°C with no applied voltage.

Datasheet Summary
Powered by GS/AI

The 167FSR360XRAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 160 µF and a maximum ESR of 0.553 Ω at 120 Hz and 20°C. It measures 14.5 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It withstands 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω and meets shelf life requirements after 500 hours at 55°C with no applied voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 167FSR360XRAD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
167FSR360XRAD
Aluminum Electrolytic 167FSR360XRAD
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 167FSR360XRAD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details