The 167FSR360XJCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a capacitance of 160 µF. It has a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and physical dimensions of 13 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets JIS 2365 compliance. Leakage current at 25°C after 5 minutes of rated voltage application is specified, and the device withstands 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance. Performance characteristics remain within specified limits under surge voltage conditions, extended shelf life at 55°C, and repeated charge/discharge cycles.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 167FSR360XJCG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |