Cornell Dubilier Aluminum Electrolytic 167FSR310XPAG

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 167FSR310XPAG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 310 V DC, capacitance of 160 µF, and a maximum ESR of 0.553 Ω at 120 Hz and 20°C. It measures 13.5 mm in diameter and 30 mm in length, and operates within a temperature range of -20°C to +55°C. The part complies with JIS 2365, has a dissipation factor of 0.06 at 120 Hz and 25°C, and meets leakage current and capacitance stability requirements after 5000 flash cycles and 500 hours at 55°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 167FSR310XPAG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 310 V DC, capacitance of 160 µF, and a maximum ESR of 0.553 Ω at 120 Hz and 20°C. It measures 13.5 mm in diameter and 30 mm in length, and operates within a temperature range of -20°C to +55°C. The part complies with JIS 2365, has a dissipation factor of 0.06 at 120 Hz and 25°C, and meets leakage current and capacitance stability requirements after 5000 flash cycles and 500 hours at 55°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 167FSR310XPAG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
167FSR310XPAG
Aluminum Electrolytic 167FSR310XPAG
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 167FSR310XPAG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C722T200CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers