The 166DCB900K4J is a metallized polypropylene film capacitor rated for 900 VDC, with a capacitance of 16 µF, designed for DC link applications in inverters and motor controls. It features a four-lead terminal configuration, dimensions of 41.5 mm × 44 mm × 24 mm, and a maximum RMS ripple current of 7.4 A at 10 kHz and 25°C. The capacitor has a dissipation factor of 0.37% at 1 kHz and 25°C, insulation resistance of at least 3000 MΩ·µF at 100 VDC, and self-inductance under 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. The case is flame-retardant plastic (UL94V-0) with epoxy end fill and lead-free tinned copper leads (RoHS compliant).
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 166DCB900K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |