The 166DCB900K2J is a metallized polypropylene film capacitor rated for 900 VDC with a capacitance of 16 µF, designed for DC link applications in inverters and motor controls. It features a 2-lead configuration, a case size of 41.5 mm × 44 mm × 24 mm, and a maximum RMS ripple current of 8.2 A at 10 kHz and +70°C. The capacitor has a dissipation factor of 0.37% at 1 kHz and +25°C, an insulation resistance of 3000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C, has a surge voltage rating of 1125 VDC, and a life expectancy exceeding 100,000 hours at 70°C. The construction includes a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant).
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 166DCB900K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |