The Type 160 series consists of radial lead metallized polyester capacitors with a rugged plastic case meeting UL94V0, non-inductive winding, and non-polar construction. This part has a capacitance of 0.82 μF, a rated voltage of 63 Vdc, and a capacitance tolerance of ±10%. It features a 10 mm lead spacing, a case size of 13.0 mm long, 6.0 mm high, and 12.0 mm thick, and a lead diameter of 0.8 mm. Operating temperature ranges from -55 °C to +125 °C with voltage derating above 85 °C. The capacitor is RoHS compliant and supports a maximum DC leakage current of 3 μA at +20 °C after 2 minutes. Total self-inductance is approximately 9 nH. Dissipation factor is ≤150 × 10⁻⁴ at 10 kHz.
CAP FILM 0.82UF 10% 63VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 160824K63E-F | 160824K63E-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester, Metallized |
| Capacitance Range | 0.8200 microF | 0.8200 microF |