The Type 160 series consists of radial lead metallized polyester capacitors with capacitance values from 0.0022 µF to 10.0 µF, rated voltages from 63 to 1000 Vdc, and operating temperatures from -55 ºC to +125 ºC. The 160685J63O-F variant is a 6.8 µF, 63 Vdc capacitor with ±5% tolerance, featuring a 22.5 mm lead spacing, dimensions of 26.5 mm × 10.0 mm × 19.0 mm, and a tinned copper clad steel lead. The case and epoxy fill meet UL94V0, the capacitors are non-polar and non-inductively wound, and the product is RoHS compliant.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 6.8µF 63V
6.8µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 6.8UF 5% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 160685J63O-F | 2002-160685J63O-F | 160685J63O-F-ND | 160685J63O-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |