For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 159LMX016M2CF is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 16 VDC. It has a maximum ESR of 0.0497 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.71 A at 105°C. The case dimensions are 25 mm in diameter and 40 mm in length. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. It is rated for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 159LMX016M2CF is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 16 VDC. It has a maximum ESR of 0.0497 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.71 A at 105°C. The case dimensions are 25 mm in diameter and 40 mm in length. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. It is rated for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.