Cornell Dubilier Aluminum Electrolytic 159LMX010M2BF

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LMX010M2BF is a 15,000 µF, 10 V aluminum electrolytic capacitor in a 22 mm diameter by 40 mm length package, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C, with a load life of 5,000 hours at 105°C under rated voltage and ripple current. At 120 Hz and 20°C, it has an ESR of 0.0663 Ω and a rated RMS ripple current of 2.12 A. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 3√CV at 20°C for 5 minutes. The part meets shelf life requirements of 1,000 hours at 105°C with no voltage applied. Impedance ratio at -25°C to +20°C is 6:1 for this voltage rating.

Datasheet Summary
Powered by GS/AI

The 159LMX010M2BF is a 15,000 µF, 10 V aluminum electrolytic capacitor in a 22 mm diameter by 40 mm length package, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C, with a load life of 5,000 hours at 105°C under rated voltage and ripple current. At 120 Hz and 20°C, it has an ESR of 0.0663 Ω and a rated RMS ripple current of 2.12 A. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 3√CV at 20°C for 5 minutes. The part meets shelf life requirements of 1,000 hours at 105°C with no voltage applied. Impedance ratio at -25°C to +20°C is 6:1 for this voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LMX010M2BF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LMX010M2BF
Aluminum Electrolytic 159LMX010M2BF
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 40mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LMX010M2BF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers