The 159LMH035MZED is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 15000 µF, and a maximum ESR of 44.21 mΩ at 120 Hz and 20°C. It has a dimensions of 30 mm diameter by 35 mm length and supports a ripple current of 3.9 A RMS at 105°C. The operating temperature range is -25°C to +105°C, with a load life of 2000 hours at rated voltage and ripple current. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is ≤0.15. It features straight leads and is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMH035MZED |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |