Cornell Dubilier Aluminum Electrolytic 159LMB025M2DE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LMB025M2DE is a 25 VDC aluminum electrolytic capacitor with a capacitance of 15,000 μF, a maximum ESR of 49.73 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.1 A at 105°C. It measures 30 mm in diameter by 35 mm in height, operates from -40°C to +105°C, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C, with a dissipation factor of ≤0.15. The part uses a snap-in lead style and is designed for filtering and switching power supply applications.

Datasheet Summary
Powered by GS/AI

The 159LMB025M2DE is a 25 VDC aluminum electrolytic capacitor with a capacitance of 15,000 μF, a maximum ESR of 49.73 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.1 A at 105°C. It measures 30 mm in diameter by 35 mm in height, operates from -40°C to +105°C, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C, with a dissipation factor of ≤0.15. The part uses a snap-in lead style and is designed for filtering and switching power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LMB025M2DE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LMB025M2DE
Aluminum Electrolytic 159LMB025M2DE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LMB025M2DE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details