The 159LMB016M2CE is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 15,000 µF and a maximum ESR of 55.26 mΩ at 120 Hz and +20°C. It has a rated ripple current of 2.6 A at 105°C and dimensions of 25 mm in diameter by 35 mm in height. The capacitor operates from -40°C to +105°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. It meets a 3000-hour load life requirement at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The part uses a standard lead style with a 25 mm diameter case and is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB016M2CE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |