The 159LMB010M2CC is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 15,000 µF, a maximum ESR of 60.78 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.3 A at 105°C. It has a case size of 25 mm in diameter and 25 mm in height. The capacitor operates within a temperature range of -40°C to +105°C, supports a surge voltage of 13 VDC, and meets a capacitance tolerance of +20% at 120 Hz and 20°C. It has a load life of 3,000 hours at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB010M2CC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |