The 159LMB010M2BE is a 10 V, 15000 μF aluminum electrolytic capacitor with a maximum ESR of 60.78 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 2.3 A at 105°C. It has a case size of 22 mm in diameter by 35 mm in length and operates over a temperature range of -40°C to +105°C. The part meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor remaining below 200% of the maximum specified value. Leakage current is specified as 3√CV or 5000 μA, whichever is less. The capacitor is designed for high ripple current applications such as filtering in switching power supplies.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB010M2BE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |