The 159LBB025M2DD is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, a maximum ESR of 33.16 mΩ at 120 Hz and 20°C, and a rated ripple current of 33.16 A at 85°C. It measures 30 mm in diameter and 30 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of +20%. It is designed for a 3,000-hour load life at 85°C with rated voltage and ripple current applied. The surge voltage rating is 32 VDC. The dissipation factor at 120 Hz is 0.15 or less for capacitances up to 33,000 µF. The part is suitable for filtering and switching power supply applications.
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159LBB025M2DD | 159LBB025M2DD |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |