The 159LBB025M2CE is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, featuring a 25 mm diameter and 35 mm length. It has a maximum ESR of 3.45 mΩ at 120 Hz and 20°C, and handles a rated ripple current of 3.45 A at 85°C. The capacitor operates across a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% and a load life of 3,000 hours at rated voltage and ripple current. Lead style is Code 4S (straight leads), with a lead pitch of 14 mm and 35 mm diameter sleeve. It complies with a surge voltage rating of 32 VDC.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 15000µF 25V
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33.16mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159LBB025M2CE | 2002-159LBB025M2CE | 159LBB025M2CE-ND | 159LBB025M2CE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |