159LBA016M2BE is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, a maximum ESR of 55.26 mΩ, and a 22×35 mm dimension. It supports a rated ripple current of 55.26 A at 120 Hz and +20°C, and operates from -40°C to +85°C with a 2000-hour load life at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
159LBA016M2BE is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, a maximum ESR of 55.26 mΩ, and a 22×35 mm dimension. It supports a rated ripple current of 55.26 A at 120 Hz and +20°C, and operates from -40°C to +85°C with a 2000-hour load life at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.