The 159LBA010M2BD is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, a capacitance of 15,000 µF, and a maximum ESR of 60.79 mΩ at 120 Hz and 20°C. It has a physical dimension of 22 mm in diameter and 30 mm in length, and supports a maximum RMS ripple current of 60.79 A at 85°C. The component operates within a temperature range of -40°C to +85°C and meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor at 120 Hz is 0.4. The part includes standard lead style options with a diameter range of 22 to 35 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LBA010M2BD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |