Cornell Dubilier Aluminum Electrolytic 159LBA010M2AE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LBA010M2AE is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 15,000 µF and a maximum ESR of 60.79 mΩ at 120 Hz and 20°C. It has a ripple current rating of 60.79 A at 120 Hz and 85°C, and physical dimensions of 20 mm in diameter by 35 mm in height. The capacitor operates within a temperature range of -40°C to +85°C and meets a load life specification of 2,000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 159LBA010M2AE is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 15,000 µF and a maximum ESR of 60.79 mΩ at 120 Hz and 20°C. It has a ripple current rating of 60.79 A at 120 Hz and 85°C, and physical dimensions of 20 mm in diameter by 35 mm in height. The capacitor operates within a temperature range of -40°C to +85°C and meets a load life specification of 2,000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LBA010M2AE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LBA010M2AE
Aluminum Electrolytic 159LBA010M2AE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LBA010M2AE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers