Cornell Dubilier Aluminum Electrolytic 159KXM6R3M

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.61 A @ 100 kHz, 105°C ESR: 24.3 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.61 A @ 100 kHz, 105°C ESR: 24.3 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159KXM6R3M is a 15,000 µF, 6.3 VDC aluminum electrolytic capacitor with a 5,000-hour load life at 105°C and a rated ripple current of 3,610 mA at 100 kHz and 105°C. It has an ESR of 0.0243 Ω at 120 Hz and 20°C, operates from -55°C to +105°C, and is packaged in a 18 mm diameter by 35 mm length cylindrical case with a 7.5 mm lead spacing. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 159KXM6R3M is a 15,000 µF, 6.3 VDC aluminum electrolytic capacitor with a 5,000-hour load life at 105°C and a rated ripple current of 3,610 mA at 100 kHz and 105°C. It has an ESR of 0.0243 Ω at 120 Hz and 20°C, operates from -55°C to +105°C, and is packaged in a 18 mm diameter by 35 mm length cylindrical case with a 7.5 mm lead spacing. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159KXM6R3M
Aluminum Electrolytic 159KXM6R3M
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.61 A @ 100 kHz, 105°C ESR: 24.3 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3.61 A @ 100 kHz, 105°C
  • ESR: 24.3 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 35mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159KXM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details