The 159CKE016M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 16 WVDC, capacitance of 15,000 µF, and a maximum RMS ripple current of 2,210 mA at 120 Hz and +105°C. It has a case size of 18×40 mm, an ESR of 0.0486 Ω at 120 Hz, and operates within a temperature range of -40°C to +105°C. The product is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and leakage current remaining within 100% of the maximum specified value.
CAP ALUM 15000UF 20% 16V RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159CKE016M | 159CKE016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |