Aluminum electrolytic capacitor with a capacitance of 15000 µF, rated for 10 WVDC, featuring a maximum RMS ripple current of 2050 mA at 120 Hz and +105°C, and dimensions of 16x35 mm. It operates within a temperature range of -40°C to +105°C, with a maximum dissipation factor of 0.0553 Ω at 120 Hz and +20°C. The unit supports a load life of 2000 hours at 105°C with rated voltage and ripple current applied, and a shelf life of 1000 hours at 105°C with no voltage applied. This part is designed for bypass, coupling, filtering, and decoupling applications.
CAP ALUM 15000UF 20% 10V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159CKE010MQY | 159CKE010MQY |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |