The 158LMB050M2BC is a 50V aluminum electrolytic capacitor with a capacitance of 1500 µF, a maximum ESR of 386.83 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 1.05 A at 105°C. It has a diameter-to-length dimension of 22x25 mm and operates within a temperature range of -25°C to +105°C. The part features a 3000-hour load life at 105°C with rated voltage and ripple current applied, and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Lead style is code 2 (standard).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158LMB050M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |