Cornell Dubilier Aluminum Electrolytic 158KXM025M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.77 A @ 100 kHz, 105°C ESR: 154.7 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.77 A @ 100 kHz, 105°C ESR: 154.7 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158KXM025M is a 1500 µF aluminum electrolytic capacitor rated for 25 VDC, designed for bypass, coupling, and filtering applications with a 5000-hour load life at 105°C. It has a diameter of 12.5 mm and a length of 25 mm, with a maximum ripple current of 2770 mA at 100 kHz and 105°C. The ESR is 0.1547 Ω at 120 Hz and 20°C, and the impedance at 100 kHz is 0.018 Ω. The operating temperature range is -55°C to +105°C, and capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 158KXM025M is a 1500 µF aluminum electrolytic capacitor rated for 25 VDC, designed for bypass, coupling, and filtering applications with a 5000-hour load life at 105°C. It has a diameter of 12.5 mm and a length of 25 mm, with a maximum ripple current of 2770 mA at 100 kHz and 105°C. The ESR is 0.1547 Ω at 120 Hz and 20°C, and the impedance at 100 kHz is 0.018 Ω. The operating temperature range is -55°C to +105°C, and capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158KXM025M
Aluminum Electrolytic 158KXM025M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.77 A @ 100 kHz, 105°C ESR: 154.7 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.77 A @ 100 kHz, 105°C
  • ESR: 154.7 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158KXM025M
Capacitors - Aluminum Electrolytic Capacitors 158KXM025M
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 158KXM025M 158KXM025M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details