For New Design: Yes
Capacitance: 1,500 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.64 A @ 100 kHz, 105°C
ESR: 232 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,500 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.64 A @ 100 kHz, 105°C
ESR: 232 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 158JZM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1500 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. It operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. At 100 kHz and 105°C, the maximum RMS ripple current is 2640 mA, and the ESR is 0.232 Ω at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The unit meets the listed shelf life and load life requirements with defined limits on capacitance change, dissipation factor, and leakage current.
Datasheet Summary Powered by GS/AI
The 158JZM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1500 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. It operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. At 100 kHz and 105°C, the maximum RMS ripple current is 2640 mA, and the ESR is 0.232 Ω at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The unit meets the listed shelf life and load life requirements with defined limits on capacitance change, dissipation factor, and leakage current.