The 158FSB330XGEJ is a 330 VDC aluminum electrolytic capacitor designed for photoflash applications, featuring a snap-in mounting style with dimensions of 35 mm diameter by 65 mm length. It has a capacitance of 1500 µF, an ESR of 0.123 Ω at 120 Hz and 20°C, and a capacitance tolerance of -10% to +20%. The operating temperature range is -20°C to +55°C, with a dissipation factor of 0.1 and a leakage current defined as 1×Capacitance (µF) at rated voltage after 5 minutes. Rated for 5000 flashes with a 0.7-1.0 Ω discharge resistance and exhibiting stable performance under continuous charge/discharge cycles and 500 hours of shelf life at 70°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158FSB330XGEJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |