Cornell Dubilier Aluminum Electrolytic 158CKH016M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 800 mA @ 120 Hz, 105°C ESR: 198.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 800 mA @ 120 Hz, 105°C ESR: 198.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158CKH016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 1500 µF and an ESR of 0.1989 Ω at 120 Hz and 20°C. It has a maximum RMS ripple current of 800 mA at 120 Hz and 105°C, and a durable load life of 2000 hours at 105°C with rated voltage applied. The capacitor measures 12.5 mm in diameter and 20 mm in length. It operates over a temperature range of -40°C to +105°C for voltages up to 100 VDC, and features a capacitance tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

The 158CKH016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 1500 µF and an ESR of 0.1989 Ω at 120 Hz and 20°C. It has a maximum RMS ripple current of 800 mA at 120 Hz and 105°C, and a durable load life of 2000 hours at 105°C with rated voltage applied. The capacitor measures 12.5 mm in diameter and 20 mm in length. It operates over a temperature range of -40°C to +105°C for voltages up to 100 VDC, and features a capacitance tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158CKH016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158CKH016M
Aluminum Electrolytic 158CKH016M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 800 mA @ 120 Hz, 105°C ESR: 198.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 800 mA @ 120 Hz, 105°C
  • ESR: 198.9 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158CKH016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
158CKH016M
Capacitors - Aluminum Electrolytic Capacitors 158CKH016M
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 158CKH016M 158CKH016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers