Cornell Dubilier Aluminum Electrolytic Capacitors 157LMX250M2BC

Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.6279Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.6279Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 157LMX250M2BC-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
157LMX250M2BC-ND
Aluminum Electrolytic Capacitors 157LMX250M2BC-ND
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.6279Ohm @ 120Hz 5000 Hrs @ 105°C

150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.6279Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-157LMX250M2BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-157LMX250M2BC
Aluminum Electrolytic Capacitors 2002-157LMX250M2BC
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 150µF 250V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 150µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 157LMX250M2BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
157LMX250M2BC
Capacitors - Aluminum Electrolytic Capacitors 157LMX250M2BC
CAP ALUM 150UF 20% 250V SNAP

CAP ALUM 150UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 157LMX250M2BC-ND 2002-157LMX250M2BC 157LMX250M2BC
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details