Cornell Dubilier Aluminum Capacitors - 157LMB400M2CD 157LMB400M2CD

Description
Manufacturer: Illinois Capacitor Win Source Part Number: 1072135-157LMB400M2C D Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Mounting: Through Hole Capacitance: 150μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 2.76311 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 850mA @ 120Hz Ripple Current - High Frequency: 1.2495A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Illinois Capacitor Win Source Part Number: 1072135-157LMB400M2C D Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Mounting: Through Hole Capacitance: 150μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 2.76311 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 850mA @ 120Hz Ripple Current - High Frequency: 1.2495A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 157LMB400M2CD - 1072135-157LMB400M2CD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 157LMB400M2CD
1072135-157LMB400M2CD
Aluminum Capacitors - 157LMB400M2CD 1072135-157LMB400M2CD
Manufacturer: Illinois Capacitor Win Source Part Number: 1072135-157LMB400M2C D Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Mounting: Through Hole Capacitance: 150μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 2.76311 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 850mA @ 120Hz Ripple Current - High Frequency: 1.2495A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Illinois Capacitor
Win Source Part Number: 1072135-157LMB400M2CD
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Mounting: Through Hole
Capacitance: 150μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
ESR: 2.76311 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 850mA @ 120Hz
Ripple Current - High Frequency: 1.2495A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-157LMB400M2CD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-157LMB400M2CD
Aluminum Electrolytic Capacitors 2002-157LMB400M2CD
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 150µF 400V

Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 150µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 157LMB400M2CD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
157LMB400M2CD-ND
Aluminum Electrolytic Capacitors 157LMB400M2CD-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.76311Ohm @ 120Hz 3000 Hrs @ 105°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.76311Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 157LMB400M2CD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
157LMB400M2CD
Capacitors - Aluminum Electrolytic Capacitors 157LMB400M2CD
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1072135-157LMB400M2CD 2002-157LMB400M2CD 157LMB400M2CD-ND 157LMB400M2CD
Product Name Aluminum Capacitors - 157LMB400M2CD Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts
WVAC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers