For New Design: Yes
Capacitance: 150 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 250 mA @ 100 kHz, 105°C
ESR: 2.43 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 11mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 250 mA @ 100 kHz, 105°C
ESR: 2.43 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 11mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 157KXM6R3M is a 150 µF aluminum electrolytic capacitor rated for 6.3 V DC, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The part has a maximum ESR of 2.43 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 250 mA at 100 kHz and 105°C. It measures 5 mm in diameter and 11 mm in length, with a lead spacing of 2 mm. The load life is 2000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 25% of the initial value and dissipation factor under 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 157KXM6R3M is a 150 µF aluminum electrolytic capacitor rated for 6.3 V DC, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The part has a maximum ESR of 2.43 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 250 mA at 100 kHz and 105°C. It measures 5 mm in diameter and 11 mm in length, with a lead spacing of 2 mm. The load life is 2000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 25% of the initial value and dissipation factor under 200% of the maximum specified value.