The 157FSL450XCH is an aluminum electrolytic photoflash capacitor rated for 450 VDC, with a capacitance of 150 µF, a maximum ESR of 779.42 mΩ at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 50 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.07 at 120 Hz and 25°C. The part supports 1 million flashes at rated voltage under specified test conditions and meets shelf life requirements after 500 hours at 70°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 157FSL450XCH is an aluminum electrolytic photoflash capacitor rated for 450 VDC, with a capacitance of 150 µF, a maximum ESR of 779.42 mΩ at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 50 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.07 at 120 Hz and 25°C. The part supports 1 million flashes at rated voltage under specified test conditions and meets shelf life requirements after 500 hours at 70°C with no voltage applied.