The 157DCN2R7M is a 150.0 F ultracapacitor rated for 2.7 V DC, designed for high pulse power and battery backup applications. It has a lead spacing of 10 mm and dimensions of 25 mm × 55 mm × 10 mm. The maximum ESR is 16 mΩ at 1 kHz, with a leakage current of 42.6 mA after 72 hours at 25°C. It operates from -40°C to +60°C and supports 500,000 charge/discharge cycles with capacitance change limited to +30% of initial values and ESR increase under 200% of specified. The part provides 151.875 mWh of stored energy, complies with IEC 62391, and features snap-in mounting for printed circuit boards.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 150F 20% 2.7V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 157DCN2R7M | 157DCN2R7M |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | -40 to 60 C (-40 to 140 F) |
| Capacitance Range | 1.50E8 microF | 1.50E8 microF |
| WVDC | 2.7 volts | 2.7 volts |